Alpha Wire shrink tube F2213/16 YL063

Description
FIT2213/16 YELLOW 24X6
Request a Quote Datasheet
Description
FIT2213/16 YELLOW 24X6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/16 YL063 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 YL063
shrink tube F2213/16 YL063
FIT2213/16 YELLOW 24X6

FIT2213/16 YELLOW 24X6

Buy Now
Heat Shrink Tubing - F2213/16YL063-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16YL063-ND
Heat Shrink Tubing F2213/16YL063-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Yellow 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Yellow 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Yellow, 12Ft, Pk24; Shrink Ratio Alpha Wire - 97F8975 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Yellow, 12Ft, Pk24; Shrink Ratio Alpha Wire
97F8975
Heat Shrink Tubing, 4.75Mm Id, Po, Yellow, 12Ft, Pk24; Shrink Ratio Alpha Wire 97F8975
HEAT SHRINK TUBING, 4.75MM ID, PO, YELLOW, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:6"; Length - Metric:152.4mm; Colour:YellowRoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, YELLOW, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:6"; Length - Metric:152.4mm; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16 YL063 F2213/16YL063-ND 97F8975
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Yellow, 12Ft, Pk24; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-25 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details