Heat Shrink Tubing, part number 97F8974, is a cross-linked polyolefin tubing designed for electrical insulation and protection. It has a nominal inner diameter of 4.75 mm (0.187 inches) and a shrink ratio of approximately 2:1, allowing it to recover to a smaller diameter when heat is applied. The tubing is available in white and comes in a package of 24, with each piece measuring 12 feet in length. This product operates effectively within a temperature range of -55°C to 135°C and achieves full recovery at 121°C. It exhibits a minimum tensile strength of 1500 psi and a minimum elongation of 200%, ensuring durability and flexibility. The tubing is compliant with UL Standard 224 and CSA International Standard 198, making it suitable for various applications in electrical and electronic equipment. Additionally, the tubing is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It has a shelf life of five years when stored at temperatures between 18°C and 35°C. The product also demonstrates excellent resistance to water absorption, corrosion, and fungus, making it a reliable choice for demanding environments.
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 0.500' (152.40mm, 6.00"")"
HEAT SHRINK TUBING, 4.75MM ID, PO, WHITE, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:White; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:-RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2213/16WH063-ND | F2213/16 WH063 | 97F8974 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 4.75Mm Id, Po, White, 12Ft, Pk24; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |