Heat Shrink Tubing, part number 92F7214, features a 2.36 mm inner diameter and is supplied in a length of 500 feet. The tubing is made from cross-linked polyolefin and has a shrink ratio of approximately 2:1. It is designed to recover to a maximum inner diameter of 0.093 inches and has a nominal wall thickness of 0.020 inches. The product is available in white and complies with various standards, including UL Standard 224 and CSA International Standard 198, both rated for 600V. This tubing operates effectively within a temperature range of -55°C to 135°C, with a full recovery temperature of 121°C and a minimum shrink temperature of 90°C. It exhibits a minimum tensile strength of 1500 psi and elongation of 200%. The tubing is resistant to cracking at low temperatures and has passed heat shock tests. It also demonstrates excellent electrical properties, including a dielectric strength of 500 V/mil and a volume resistivity of 1x10^14 ohm-cm. The product is RoHS compliant and does not contain hazardous substances above specified limits, making it suitable for various applications in electrical and electronic equipment. Its shelf life is rated at five years when stored between 18°C and 35°C.
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 500.0' (152.4m)"
HEAT SHRINK TUBING, 2.36MM ID, WHITE, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:White; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2213/16WH002-ND | F2213/16 WH002 | 92F7214 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 2.36Mm Id, White, 500Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |