Alpha Wire Heat Shrink Tubing F2213/16 RD103

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/16RD103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16RD103-ND
Heat Shrink Tubing F2213/16RD103-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Red 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Red 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2213/16 RD103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 RD103
shrink tube F2213/16 RD103
3/16 RED BX ( 25X4' )

3/16 RED BX ( 25X4' )

Buy Now
Heat Shrink Tubing, 4.75Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire - 88K1096 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire
88K1096
Heat Shrink Tubing, 4.75Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire 88K1096
HEAT SHRINK TUBING, 4.75MM ID, PO, RED, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, RED, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16RD103-ND F2213/16 RD103 88K1096
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 4.75Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - QKY100C-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Clamping sleeve - EAMH-86-6-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details