Alpha Wire shrink tube F2213/16 CL103

Description
3/16 100' BX ( 25X4' )
Request a Quote Datasheet
Description
3/16 100' BX ( 25X4' )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/16 CL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 CL103
shrink tube F2213/16 CL103
3/16 100' BX ( 25X4' )

3/16 100' BX ( 25X4' )

Buy Now
Heat Shrink Tubing - F2213/16CL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16CL103-ND
Heat Shrink Tubing F2213/16CL103-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire - 85K9554 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
85K9554
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire 85K9554
HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Length:4ftRoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Length:4ftRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16 CL103 F2213/16CL103-ND 85K9554
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-01-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details