Alpha Wire shrink tube F2213/16 CL063

Description
FIT2213/16 CLEAR 24X6 I
Request a Quote Datasheet
Description
FIT2213/16 CLEAR 24X6 I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/16 CL063 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 CL063
shrink tube F2213/16 CL063
FIT2213/16 CLEAR 24X6 I

FIT2213/16 CLEAR 24X6 I

Buy Now
Heat Shrink Tubing - F2213/16CL063-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16CL063-ND
Heat Shrink Tubing F2213/16CL063-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 12Ft, Pk24; Shrink Ratio Alpha Wire - 06M3839 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 12Ft, Pk24; Shrink Ratio Alpha Wire
06M3839
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 12Ft, Pk24; Shrink Ratio Alpha Wire 06M3839
HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16 CL063 F2213/16CL063-ND 06M3839
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 12Ft, Pk24; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details