Alpha Wire Heat Shrink Tubing F2213/16 BK161

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/16BK161-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16BK161-ND
Heat Shrink Tubing F2213/16BK161-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
shrink tube - F2213/16 BK161 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 BK161
shrink tube F2213/16 BK161
FIT2213/16 BLACK 1000X1

FIT2213/16 BLACK 1000X1

Buy Now
Heat Shrink Tubing, 2.36Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire - 18C0913 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire
18C0913
Heat Shrink Tubing, 2.36Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire 18C0913
HEAT SHRINK TUBING, 2.36MM ID, BLACK, PACK OF 1000 0.5IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:0.5"; Length - Metric:12.7mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, BLACK, PACK OF 1000 0.5IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:0.5"; Length - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16BK161-ND F2213/16 BK161 18C0913
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.36Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details