Alpha Wire Heat Shrink Tubing F2213/16 BK147

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/16BK147-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16BK147-ND
Heat Shrink Tubing F2213/16BK147-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
shrink tube - F2213/16 BK147 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 BK147
shrink tube F2213/16 BK147
FIT2213/16 BLACK 1000X1

FIT2213/16 BLACK 1000X1

Buy Now
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire - 48F7042 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire
48F7042
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire 48F7042
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 83.33FT, PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1"; Length - Metric:25.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 83.33FT, PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1"; Length - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16BK147-ND F2213/16 BK147 48F7042
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 4.75Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/16-01-SS1000FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details