Alpha Wire shrink tube F2213/16 BK103

Description
3/16 100' BX ( 25X4'
Request a Quote Datasheet
Description
3/16 100' BX ( 25X4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/16 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 BK103
shrink tube F2213/16 BK103
3/16 100' BX ( 25X4'

3/16 100' BX ( 25X4'

Buy Now
Heat Shrink Tubing - F2213/16BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16BK103-ND
Heat Shrink Tubing F2213/16BK103-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Alpha Wire - 84C9336 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
84C9336
Heat-Shrink Tubing, 2 Alpha Wire 84C9336
HEAT-SHRINK TUBING, 2:1, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.093" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.093" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16 BK103 F2213/16BK103-ND 84C9336
Product Name shrink tube Heat Shrink Tubing Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269114 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details