Alpha Wire shrink tube F2213/16 BK063

Description
FIT2213/16 BLACK 24X6 I
Request a Quote Datasheet
Description
FIT2213/16 BLACK 24X6 I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/16 BK063 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 BK063
shrink tube F2213/16 BK063
FIT2213/16 BLACK 24X6 I

FIT2213/16 BLACK 24X6 I

Buy Now
Heat Shrink Tubing - 8395472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8395472
Heat Shrink Tubing 8395472
FIT-221-3/16 BK063 Heatshrink

FIT-221-3/16 BK063 Heatshrink

Supplier's Site
Heat Shrink Tubing - F2213/16BK063-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16BK063-ND
Heat Shrink Tubing F2213/16BK063-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 12Ft, Pk24; Shrink Ratio Alpha Wire - 86K1446 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 12Ft, Pk24; Shrink Ratio Alpha Wire
86K1446
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 12Ft, Pk24; Shrink Ratio Alpha Wire 86K1446
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16 BK063 8395472 F2213/16BK063-ND 86K1446
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Black, 12Ft, Pk24; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.1850 inch (4.7 mm) 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details