"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 50.0' (15.2m)"
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2213/16 BK007 | F2213/16BK007-ND | 2780054 | 96F5590 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing, 4.75Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |