Alpha Wire shrink tube F2212IN CL105

Description
FIT2212IN CLEAR 5X4 FT
Request a Quote Datasheet
Description
FIT2212IN CLEAR 5X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2212IN CL105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2212IN CL105
shrink tube F2212IN CL105
FIT2212IN CLEAR 5X4 FT

FIT2212IN CLEAR 5X4 FT

Buy Now
Heat Shrink Tubing - F2212INCL105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2212INCL105-ND
Heat Shrink Tubing F2212INCL105-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 20Ft, Pk5; Shrink Ratio Alpha Wire - 85K9553 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 20Ft, Pk5; Shrink Ratio Alpha Wire
85K9553
Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 20Ft, Pk5; Shrink Ratio Alpha Wire 85K9553
HEAT SHRINK TUBING, 50.8MM ID, PO, TRANS, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM ID, PO, TRANS, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2212IN CL105 F2212INCL105-ND 85K9553
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details