Alpha Wire shrink tube F2212IN CL072

Description
FIT2212IN CLEAR 3X6 IN
Request a Quote Datasheet
Description
FIT2212IN CLEAR 3X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2212IN CL072 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2212IN CL072
shrink tube F2212IN CL072
FIT2212IN CLEAR 3X6 IN

FIT2212IN CLEAR 3X6 IN

Buy Now
Heat Shrink Tubing - F2212INCL072-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2212INCL072-ND
Heat Shrink Tubing F2212INCL072-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 1.5Ft, Pk3; Shrink Ratio Alpha Wire - 37F6965 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 1.5Ft, Pk3; Shrink Ratio Alpha Wire
37F6965
Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 1.5Ft, Pk3; Shrink Ratio Alpha Wire 37F6965
HEAT SHRINK TUBING, 50.8MM ID, PO, TRANS, 1.5FT, PK3; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM ID, PO, TRANS, 1.5FT, PK3; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2212IN CL072 F2212INCL072-ND 37F6965
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 1.5Ft, Pk3; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0065672002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 2672102 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details