Alpha Wire Heat Shrink Tubing F2212IN BK072

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2212INBK072-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2212INBK072-ND
Heat Shrink Tubing F2212INBK072-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2212IN BK072 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2212IN BK072
shrink tube F2212IN BK072
FIT2212IN BLACK 3X6 IN

FIT2212IN BLACK 3X6 IN

Buy Now
Heat Shrink Tubing - 8395520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8395520
Heat Shrink Tubing 8395520
FIT-221-2IN BK072 Heatshrink

FIT-221-2IN BK072 Heatshrink

Supplier's Site
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 1.5Ft, Pk3; Shrink Ratio Alpha Wire - 37F7000 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 1.5Ft, Pk3; Shrink Ratio Alpha Wire
37F7000
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 1.5Ft, Pk3; Shrink Ratio Alpha Wire 37F7000
HEAT SHRINK TUBING, 50.8MM ID, PO, BLACK, 1.5FT, PK3; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM ID, PO, BLACK, 1.5FT, PK3; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2212INBK072-ND F2212IN BK072 8395520 37F7000
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 50.8Mm Id, Po, Black, 1.5Ft, Pk3; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 074251-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 136147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 4.76 inch (121 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details