Alpha Wire Heat Shrink Tubing F2212IN BK015

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 125.0' (38.1m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 125.0' (38.1m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2212INBK015-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2212INBK015-ND
Heat Shrink Tubing F2212INBK015-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 125.0' (38.1m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 125.0' (38.1m)"

Buy Now Datasheet
shrink tube - F2212IN BK015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2212IN BK015
shrink tube F2212IN BK015
FIT2212IN BLACK 125 FT

FIT2212IN BLACK 125 FT

Buy Now
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 125Ft; Shrink Ratio Alpha Wire - 28B5531 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 125Ft; Shrink Ratio Alpha Wire
28B5531
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 125Ft; Shrink Ratio Alpha Wire 28B5531
HEAT SHRINK TUBING, 50.8MM ID, PO, BLACK, 125FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:125ft; Length - Metric:38.1m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM ID, PO, BLACK, 125FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:125ft; Length - Metric:38.1m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2212INBK015-ND F2212IN BK015 28B5531
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 50.8Mm Id, Po, Black, 125Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-4MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - NPFC-R-G1-G34-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details