"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Red 250.0' (76.2m)"
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 8214932 | F2211IN RD003 | F2211INRD003-ND |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Diameter | 1 inch (25.4 mm) |