Alpha Wire shrink tube F2211IN CL069

Description
FIT2211IN CLEAR 8X6 IN
Request a Quote Datasheet
Description
FIT2211IN CLEAR 8X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211IN CL069 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211IN CL069
shrink tube F2211IN CL069
FIT2211IN CLEAR 8X6 IN

FIT2211IN CLEAR 8X6 IN

Buy Now
Heat Shrink Tubing - F2211INCL069-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211INCL069-ND
Heat Shrink Tubing F2211INCL069-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 4Ft, Pack Of 8 6In Pieces; Shrink Ratio Alpha Wire - 37F6963 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 4Ft, Pack Of 8 6In Pieces; Shrink Ratio Alpha Wire
37F6963
Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 4Ft, Pack Of 8 6In Pieces; Shrink Ratio Alpha Wire 37F6963
HEAT SHRINK TUBING, 25.4MM ID, PO, TRANS, 4FT, PACK OF 8 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, TRANS, 4FT, PACK OF 8 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211IN CL069 F2211INCL069-ND 37F6963
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 4Ft, Pack Of 8 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details