Alpha Wire Heat Shrink Tubing F2211IN CL003

Description
F2211IN CL003 heatshrink
Request a Quote Datasheet
Description
F2211IN CL003 heatshrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8214926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214926
Heat Shrink Tubing 8214926
F2211IN CL003 heatshrink

F2211IN CL003 heatshrink

Supplier's Site
shrink tube - F2211IN CL003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211IN CL003
shrink tube F2211IN CL003
1 250' SPOOL CLEAR TU

1 250' SPOOL CLEAR TU

Buy Now
Heat Shrink Tubing - AW100C-250-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AW100C-250-ND
Heat Shrink Tubing AW100C-250-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire - 28B5498 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire
28B5498
Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire 28B5498
HEAT SHRINK TUBING, 25.4MM ID, PO, TRANS, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, TRANS, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8214926 F2211IN CL003 AW100C-250-ND 28B5498
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 1 inch (25.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-22MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Sleeve - VMPAC-ZAH-66 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details