Alpha Wire shrink tube F2211IN BL105

Description
1 (20') 5X4' BLUE
Request a Quote Datasheet
Description
1 (20') 5X4' BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211IN BL105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211IN BL105
shrink tube F2211IN BL105
1 (20') 5X4' BLUE

1 (20') 5X4' BLUE

Buy Now
Heat Shrink Tubing - F2211INBL105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211INBL105-ND
Heat Shrink Tubing F2211INBL105-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Blue 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Blue 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire - 92F7550 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire
92F7550
Heat Shrink Tubing, 25.4Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire 92F7550
HEAT SHRINK TUBING, 25.4MM ID, PO, BLUE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Blue; Length:4ft RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, BLUE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Blue; Length:4ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211IN BL105 F2211INBL105-ND 92F7550
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-04-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details