"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 4.00' (1.22m)"
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2211IN BK105 | F2211INBK105-ND | 88K1934 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 25.4Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |