Alpha Wire shrink tube F2211IN BK069

Description
FIT2211IN BLACK 8X6 IN
Request a Quote Datasheet
Description
FIT2211IN BLACK 8X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211IN BK069 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211IN BK069
shrink tube F2211IN BK069
FIT2211IN BLACK 8X6 IN

FIT2211IN BLACK 8X6 IN

Buy Now
Heat Shrink Tubing - F2211INBK069-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211INBK069-ND
Heat Shrink Tubing F2211INBK069-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 4Ft, Pk8; Shrink Ratio Alpha Wire - 85K9534 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 4Ft, Pk8; Shrink Ratio Alpha Wire
85K9534
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 4Ft, Pk8; Shrink Ratio Alpha Wire 85K9534
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 4FT, PK8; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 4FT, PK8; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211IN BK069 F2211INBK069-ND 85K9534
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm Id, Po, Black, 4Ft, Pk8; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details