Alpha Wire shrink tube F2211IN BK007

Description
1 50' SPOOL BLACK TU
Request a Quote Datasheet
Description
1 50' SPOOL BLACK TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211IN BK007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211IN BK007
shrink tube F2211IN BK007
1 50' SPOOL BLACK TU

1 50' SPOOL BLACK TU

Buy Now
Heat Shrink Tubing - F2211INBK007-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211INBK007-ND
Heat Shrink Tubing F2211INBK007-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire - 85K9566 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire
85K9566
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire 85K9566
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211IN BK007 F2211INBK007-ND 85K9566
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
shrink tube - 029595-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2857257 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9016 inch (22.9 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details