Alpha Wire shrink tube F2211IN BK003

Description
1 250' SPOOL BLACK TUB
Request a Quote Datasheet
Description
1 250' SPOOL BLACK TUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211IN BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211IN BK003
shrink tube F2211IN BK003
1 250' SPOOL BLACK TUB

1 250' SPOOL BLACK TUB

Buy Now
Heat Shrink Tubing - 8214917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214917
Heat Shrink Tubing 8214917
F2211IN BK003 heatshrink

F2211IN BK003 heatshrink

Supplier's Site
Heat Shrink Tubing - A100B-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A100B-R75-ND
Heat Shrink Tubing A100B-R75-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - A100B-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A100B-4R0-ND
Heat Shrink Tubing A100B-4R0-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A100B-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A100B-3R0-ND
Heat Shrink Tubing A100B-3R0-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A100B-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A100B-1R0-ND
Heat Shrink Tubing A100B-1R0-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A100B-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A100B-6R0-ND
Heat Shrink Tubing A100B-6R0-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A100B-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A100B-2R0-ND
Heat Shrink Tubing A100B-2R0-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A100B-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A100B-R5-ND
Heat Shrink Tubing A100B-R5-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A100B-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A100B-1R5-ND
Heat Shrink Tubing A100B-1R5-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - 216-F2211INBK003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F2211INBK003-ND
Heat Shrink Tubing 216-F2211INBK003-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire - 93B4298 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
93B4298
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire 93B4298
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211IN BK003 8214917 A100B-R75-ND 216-F2211INBK003-ND 93B4298
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin
Diameter 1 inch (25.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-01-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Centering sleeve - ZBH-25 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details