Alpha Wire Heat Shrink Tubing F22111/2 WH105

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 White 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 White 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F22111/2WH105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F22111/2WH105-ND
Heat Shrink Tubing F22111/2WH105-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F22111/2 WH105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F22111/2 WH105
shrink tube F22111/2 WH105
FIT22111/2 WHITE 5X4 FT

FIT22111/2 WHITE 5X4 FT

Buy Now
Heat Shrink Tubing, 38Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire - 28B5529 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire
28B5529
Heat Shrink Tubing, 38Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire 28B5529
HEAT SHRINK TUBING, 38MM ID, PO, WHITE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, WHITE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F22111/2WH105-ND F22111/2 WH105 28B5529
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 38Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details