Alpha Wire Heat Shrink Tubing F22111/2 RD105

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F22111/2RD105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F22111/2RD105-ND
Heat Shrink Tubing F22111/2RD105-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Red 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Red 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F22111/2 RD105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F22111/2 RD105
shrink tube F22111/2 RD105
FIT22111/2 RED 5X4 FT

FIT22111/2 RED 5X4 FT

Buy Now
Heat Shrink Tubing, 38Mm Id, Po, Red, 20Ft, Pk5; Shrink Ratio Alpha Wire - 92F7133 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, Red, 20Ft, Pk5; Shrink Ratio Alpha Wire
92F7133
Heat Shrink Tubing, 38Mm Id, Po, Red, 20Ft, Pk5; Shrink Ratio Alpha Wire 92F7133
HEAT SHRINK TUBING, 38MM ID, PO, RED, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, RED, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F22111/2RD105-ND F22111/2 RD105 92F7133
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 38Mm Id, Po, Red, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/8-02-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details