Alpha Wire Heat Shrink Tubing F22111/2 GR105

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Green 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Green 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F22111/2GR105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F22111/2GR105-ND
Heat Shrink Tubing F22111/2GR105-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Green 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Green 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F22111/2 GR105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F22111/2 GR105
shrink tube F22111/2 GR105
FIT22111/2 GREEN 5X4 FT

FIT22111/2 GREEN 5X4 FT

Buy Now
Heat Shrink Tubing, 19.05Mm Id, Green, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire - 06M3843 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.05Mm Id, Green, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
06M3843
Heat Shrink Tubing, 19.05Mm Id, Green, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire 06M3843
HEAT SHRINK TUBING, 19.05MM ID, GREEN, PACK OF 5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.05MM ID, GREEN, PACK OF 5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F22111/2GR105-ND F22111/2 GR105 06M3843
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.05Mm Id, Green, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 0408174001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Tubing - 2269080 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2252 inch (5.72 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details