Alpha Wire shrink tube F22111/2 CL105

Description
FIT22111/2 CLEAR 5X4 FT
Request a Quote Datasheet
Description
FIT22111/2 CLEAR 5X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F22111/2 CL105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F22111/2 CL105
shrink tube F22111/2 CL105
FIT22111/2 CLEAR 5X4 FT

FIT22111/2 CLEAR 5X4 FT

Buy Now
Heat Shrink Tubing - F22111/2CL105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F22111/2CL105-ND
Heat Shrink Tubing F22111/2CL105-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Alpha Wire - 29C8622 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
29C8622
Heat-Shrink Tubing, 2 Alpha Wire 29C8622
HEAT-SHRINK TUBING, 2:1, CLEAR, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, CLEAR, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F22111/2 CL105 F22111/2CL105-ND 29C8622
Product Name shrink tube Heat Shrink Tubing Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-03-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - NPFC-R-G12-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details