Alpha Wire Heat Shrink Tubing F22111/2 CL070

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F22111/2CL070-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F22111/2CL070-ND
Heat Shrink Tubing F22111/2CL070-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F22111/2 CL070 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F22111/2 CL070
shrink tube F22111/2 CL070
FIT22111/2 CLEAR 5X6 IN

FIT22111/2 CLEAR 5X6 IN

Buy Now
Heat-Shrink Tubing, 2 Alpha Wire - 09C9647 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
09C9647
Heat-Shrink Tubing, 2 Alpha Wire 09C9647
HEAT-SHRINK TUBING, 2:1, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.75" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F22111/2CL070-ND F22111/2 CL070 09C9647
Product Name Heat Shrink Tubing shrink tube Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/32-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Clamping sleeve - EAMH-145-24-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details