Alpha Wire Heat Shrink Tubing F22111/2 CL015

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 125.0' (38.1m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 125.0' (38.1m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F22111/2CL015-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F22111/2CL015-ND
Heat Shrink Tubing F22111/2CL015-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 125.0' (38.1m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 125.0' (38.1m)"

Buy Now Datasheet
shrink tube - F22111/2 CL015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F22111/2 CL015
shrink tube F22111/2 CL015
1.5 X 125' SPOOL CLR T

1.5 X 125' SPOOL CLR T

Buy Now
Heat Shrink Tubing - 8214941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214941
Heat Shrink Tubing 8214941
F22111/2 CL015 heatshrink

F22111/2 CL015 heatshrink

Supplier's Site
Heat Shrink Tubing, 38Mm Id, Po, Trans, 125Ft; Shrink Ratio Alpha Wire - 28B5523 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, Trans, 125Ft; Shrink Ratio Alpha Wire
28B5523
Heat Shrink Tubing, 38Mm Id, Po, Trans, 125Ft; Shrink Ratio Alpha Wire 28B5523
HEAT SHRINK TUBING, 38MM ID, PO, TRANS, 125FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:125ft; Length - Metric:38.1m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, TRANS, 125FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:125ft; Length - Metric:38.1m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F22111/2CL015-ND F22111/2 CL015 8214941 28B5523
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 38Mm Id, Po, Trans, 125Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details