Alpha Wire Heat Shrink Tubing F22111/2 BL105

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F22111/2BL105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F22111/2BL105-ND
Heat Shrink Tubing F22111/2BL105-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Blue 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Blue 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F22111/2 BL105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F22111/2 BL105
shrink tube F22111/2 BL105
FIT22111/2 BLUE 5X4 FT

FIT22111/2 BLUE 5X4 FT

Buy Now
Heat Shrink Tubing, 38Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire - 92F7134 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire
92F7134
Heat Shrink Tubing, 38Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire 92F7134
HEAT SHRINK TUBING, 38MM ID, PO, BLUE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Blue; Length:4ft RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, BLUE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Blue; Length:4ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F22111/2BL105-ND F22111/2 BL105 92F7134
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 38Mm Id, Po, Blue, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Tubing - 0430892002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Cable Sleeves - 1811979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details