Alpha Wire Heat Shrink Tubing F22111/2 BK105

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F22111/2BK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F22111/2BK105-ND
Heat Shrink Tubing F22111/2BK105-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F22111/2 BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F22111/2 BK105
shrink tube F22111/2 BK105
F22111/2 Black 5X4 FT

F22111/2 Black 5X4 FT

Buy Now
Heat Shrink Tubing, 38Mm Id, Po, Black, 4Ft, Pk5; Shrink Ratio Alpha Wire - 37F7032 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, Black, 4Ft, Pk5; Shrink Ratio Alpha Wire
37F7032
Heat Shrink Tubing, 38Mm Id, Po, Black, 4Ft, Pk5; Shrink Ratio Alpha Wire 37F7032
HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 4FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 4FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F22111/2BK105-ND F22111/2 BK105 37F7032
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 38Mm Id, Po, Black, 4Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details