Alpha Wire Heat Shrink Tubing F22111/2 BK070

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F22111/2BK070-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F22111/2BK070-ND
Heat Shrink Tubing F22111/2BK070-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F22111/2 BK070 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F22111/2 BK070
shrink tube F22111/2 BK070
FIT22111/2 BLACK 5X6 IN

FIT22111/2 BLACK 5X6 IN

Buy Now
Heat Shrink Tubing - 8395517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8395517
Heat Shrink Tubing 8395517
FIT-221-11/2 BK070 Heatshrink

FIT-221-11/2 BK070 Heatshrink

Supplier's Site
Heat-Shrink Tubing, 2 Alpha Wire - 13C2820 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
13C2820
Heat-Shrink Tubing, 2 Alpha Wire 13C2820
HEAT-SHRINK TUBING, 2:1, BLACK, 152.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:FIT-221 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 152.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:FIT-221 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F22111/2BK070-ND F22111/2 BK070 8395517 13C2820
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details