Alpha Wire Heat Shrink Tubing F22111/2 BK015

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 125.0' (38.1m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 125.0' (38.1m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F22111/2BK015-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F22111/2BK015-ND
Heat Shrink Tubing F22111/2BK015-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 125.0' (38.1m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 125.0' (38.1m)"

Buy Now Datasheet
shrink tube - F22111/2 BK015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F22111/2 BK015
shrink tube F22111/2 BK015
1.5 X 125' SPOOL BLK T

1.5 X 125' SPOOL BLK T

Buy Now
Heat Shrink Tubing - 8214948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214948
Heat Shrink Tubing 8214948
F22111/2 BK015 heatshrink

F22111/2 BK015 heatshrink

Supplier's Site
Heat Shrink Tubing, 38.1Mm Id, Po, Black, 125Ft; Shrink Ratio Alpha Wire - 28B5519 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38.1Mm Id, Po, Black, 125Ft; Shrink Ratio Alpha Wire
28B5519
Heat Shrink Tubing, 38.1Mm Id, Po, Black, 125Ft; Shrink Ratio Alpha Wire 28B5519
HEAT SHRINK TUBING, 38.1MM ID, PO, BLACK, 125FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:125ft; Length - Metric:38.1m RoHS Compliant: Yes

HEAT SHRINK TUBING, 38.1MM ID, PO, BLACK, 125FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:125ft; Length - Metric:38.1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F22111/2BK015-ND F22111/2 BK015 8214948 28B5519
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 38.1Mm Id, Po, Black, 125Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MKV-PG-29-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details