Alpha Wire Heat Shrink Tubing F2211/8 YL103

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/8YL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8YL103-ND
Heat Shrink Tubing F2211/8YL103-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Yellow 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Yellow 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2211/8 YL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 YL103
shrink tube F2211/8 YL103
1/8 100' BX( 25X4' )YEL

1/8 100' BX( 25X4' )YEL

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire - 97F8315 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire
97F8315
Heat Shrink Tubing, 3.175Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire 97F8315
HEAT SHRINK TUBING, 3.175MM ID, PO, YELLOW, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, YELLOW, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8YL103-ND F2211/8 YL103 97F8315
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.175Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MKV-PG-29-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details