Heat Shrink Tubing, part number 66F2482, features a 3.175 mm inner diameter and is constructed from cross-linked polyolefin material. It has a shrink ratio of approximately 2:1 and is supplied in a yellow color. The tubing is designed to recover to a maximum inner diameter of 0.062 inches and has a nominal wall thickness of 0.020 inches after shrinking. It operates effectively within a temperature range of -55°C to 135°C, with a full recovery temperature of 121°C and a minimum shrink temperature of 90°C. This product meets various applicable specifications, including UL Standard 224 and CSA International Standard 198, and is compliant with RoHS regulations. It exhibits a minimum tensile strength of 1500 psi and a minimum elongation of 200%. The tubing is resistant to low temperatures, heat shock, and various fluids, making it suitable for a range of applications. It has a shelf life of five years when stored at temperatures between 18°C and 35°C.
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Yellow 500.0' (152.4m)"
HEAT SHRINK TUBING, 3.175MM ID, PO, YELLOW, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:500ft; Length - Metric:152.4m; Colour:Yellow RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2211/8YL002-ND | F2211/8 YL002 | 66F2482 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 3.175Mm Id, Po, Yellow, 500Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |