Alpha Wire shrink tube F2211/8 WH103

Description
FIT2211/8 WHITE 25X4 FT
Request a Quote Datasheet
Description
FIT2211/8 WHITE 25X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/8 WH103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 WH103
shrink tube F2211/8 WH103
FIT2211/8 WHITE 25X4 FT

FIT2211/8 WHITE 25X4 FT

Buy Now
Heat Shrink Tubing - F2211/8WH103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8WH103-ND
Heat Shrink Tubing F2211/8WH103-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 2778276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2778276
Heat Shrink Tubing 2778276
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing, 3.175Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire - 06M3842 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire
06M3842
Heat Shrink Tubing, 3.175Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire 06M3842
HEAT SHRINK TUBING, 3.175MM ID, PO, WHITE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Colour:White RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, WHITE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8 WH103 F2211/8WH103-ND 2778276 06M3842
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details