Alpha Wire Heat Shrink Tubing F2211/8 RD103

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/8RD103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8RD103-ND
Heat Shrink Tubing F2211/8RD103-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Red 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Red 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2211/8 RD103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 RD103
shrink tube F2211/8 RD103
1/8 100' BX ( 25X4' )

1/8 100' BX ( 25X4' )

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire - 97F8994 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire
97F8994
Heat Shrink Tubing, 3.175Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire 97F8994
HEAT SHRINK TUBING, 3.175MM ID, PO, RED, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, RED, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8RD103-ND F2211/8 RD103 97F8994
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.175Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Heat Shrink Tubing - 137453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.95 inch (75 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details