Alpha Wire shrink tube F2211/8 RD002

Description
FIT2211/8 RED 500 FT
Request a Quote Datasheet
Description
FIT2211/8 RED 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/8 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 RD002
shrink tube F2211/8 RD002
FIT2211/8 RED 500 FT

FIT2211/8 RED 500 FT

Buy Now
Heat Shrink Tubing - F2211/8RD002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8RD002-ND
Heat Shrink Tubing F2211/8RD002-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Red 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Red 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.57Mm Id, Red, 500Ft; Shrink Ratio Alpha Wire - 89K7908 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.57Mm Id, Red, 500Ft; Shrink Ratio Alpha Wire
89K7908
Heat Shrink Tubing, 1.57Mm Id, Red, 500Ft; Shrink Ratio Alpha Wire 89K7908
HEAT SHRINK TUBING, 1.57MM ID, RED, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.57MM ID, RED, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8 RD002 F2211/8RD002-ND 89K7908
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.57Mm Id, Red, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - NPFC-R-G14-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details