Alpha Wire shrink tube F2211/8 GR103

Description
FIT2211/8 GREEN 25X4 FT
Request a Quote Datasheet
Description
FIT2211/8 GREEN 25X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/8 GR103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 GR103
shrink tube F2211/8 GR103
FIT2211/8 GREEN 25X4 FT

FIT2211/8 GREEN 25X4 FT

Buy Now
Heat Shrink Tubing - F2211/8GR103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8GR103-ND
Heat Shrink Tubing F2211/8GR103-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Green 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Green 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, Green, 100Ft, Pk25; Shrink Ratio Alpha Wire - 97F8940 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Green, 100Ft, Pk25; Shrink Ratio Alpha Wire
97F8940
Heat Shrink Tubing, 3.175Mm Id, Po, Green, 100Ft, Pk25; Shrink Ratio Alpha Wire 97F8940
HEAT SHRINK TUBING, 3.175MM ID, PO, GREEN, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Green RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, GREEN, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8 GR103 F2211/8GR103-ND 97F8940
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, Green, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details