"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Green 500.0' (152.4m)"
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2211/8GR002-ND | 8214787 | F2211/8 GR002 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink tube |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing |
| Material | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |