Alpha Wire Heat Shrink Tubing F2211/8 CL019

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 60.0' (18.3m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 60.0' (18.3m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/8CL019-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8CL019-ND
Heat Shrink Tubing F2211/8CL019-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 60.0' (18.3m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 60.0' (18.3m)"

Buy Now Datasheet
shrink tube - F2211/8 CL019 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 CL019
shrink tube F2211/8 CL019
FIT2211/8 CLEAR 60 FT

FIT2211/8 CLEAR 60 FT

Buy Now
Heat Shrink Tubing, 1.57Mm Id, Trans, 60Ft; Shrink Ratio Alpha Wire - 28B5469 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.57Mm Id, Trans, 60Ft; Shrink Ratio Alpha Wire
28B5469
Heat Shrink Tubing, 1.57Mm Id, Trans, 60Ft; Shrink Ratio Alpha Wire 28B5469
HEAT SHRINK TUBING, 1.57MM ID, TRANS, 60FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:60ft; Length - Metric:18.29m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.57MM ID, TRANS, 60FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:60ft; Length - Metric:18.29m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8CL019-ND F2211/8 CL019 28B5469
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.57Mm Id, Trans, 60Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0546232001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2672180 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details