Alpha Wire shrink tube F2211/8 BL062

Description
FIT2211/8 BLUE 28X6 IN
Request a Quote Datasheet
Description
FIT2211/8 BLUE 28X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/8 BL062 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 BL062
shrink tube F2211/8 BL062
FIT2211/8 BLUE 28X6 IN

FIT2211/8 BLUE 28X6 IN

Buy Now
Heat Shrink Tubing - F2211/8BL062-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8BL062-ND
Heat Shrink Tubing F2211/8BL062-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Blue 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Blue 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, Blue, 14Ft, Pk28; Shrink Ratio Alpha Wire - 86K1450 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Blue, 14Ft, Pk28; Shrink Ratio Alpha Wire
86K1450
Heat Shrink Tubing, 3.175Mm Id, Po, Blue, 14Ft, Pk28; Shrink Ratio Alpha Wire 86K1450
HEAT SHRINK TUBING, 3.175MM ID, PO, BLUE, 14FT, PK28; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLUE, 14FT, PK28; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8 BL062 F2211/8BL062-ND 86K1450
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, Blue, 14Ft, Pk28; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Boots - 016942-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 2887383 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9843 inch (25 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details