Alpha Wire Heat Shrink Tubing F2211/8 BK147

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/8BK147-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8BK147-ND
Heat Shrink Tubing F2211/8BK147-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
shrink tube - F2211/8 BK147 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 BK147
shrink tube F2211/8 BK147
FIT2211/8 BLACK 1000X1 I

FIT2211/8 BLACK 1000X1 I

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire - 66F2478 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire
66F2478
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire 66F2478
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 83.33FT, PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1"; Length - Metric:25.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 83.33FT, PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1"; Length - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8BK147-ND F2211/8 BK147 66F2478
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.175Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/2-02-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details