Alpha Wire shrink tube F2211/8 BK103

Description
1/8 100' BX ( 25X4' )
Request a Quote Datasheet
Description
1/8 100' BX ( 25X4' )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/8 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 BK103
shrink tube F2211/8 BK103
1/8 100' BX ( 25X4' )

1/8 100' BX ( 25X4' )

Buy Now
Heat Shrink Tubing - F2211/8BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8BK103-ND
Heat Shrink Tubing F2211/8BK103-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 8395479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8395479
Heat Shrink Tubing 8395479
Alpha Wire F2211/8 BK103

Alpha Wire F2211/8 BK103

Supplier's Site
Heat Shrink Tubing, 3.18Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire - 85K9551 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.18Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
85K9551
Heat Shrink Tubing, 3.18Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire 85K9551
HEAT SHRINK TUBING, 3.18MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.18MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8 BK103 F2211/8BK103-ND 8395479 85K9551
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 3.18Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details