FIT-221-1/8 BK062 Heatshrink
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 14FT, PK28; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 8395460 | F2211/8BK062-ND | F2211/8 BK062 | 89K7914 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 3.175Mm Id, Po, Black, 14Ft, Pk28; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | ||
| Diameter | 0.1220 inch (3.1 mm) | 0.1250 inch (3.18 mm) |