Alpha Wire shrink tube F2211/8 BK019

Description
1/8 60' SPOOL BLACK
Request a Quote Datasheet
Description
1/8 60' SPOOL BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/8 BK019 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 BK019
shrink tube F2211/8 BK019
1/8 60' SPOOL BLACK

1/8 60' SPOOL BLACK

Buy Now
Heat Shrink Tubing - 2780052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2780052
Heat Shrink Tubing 2780052
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing - F2211/8BK019-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8BK019-ND
Heat Shrink Tubing F2211/8BK019-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 60.0' (18.3m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 60.0' (18.3m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.57Mm Id, Black, 60Ft; Shrink Ratio Alpha Wire - 96F5586 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.57Mm Id, Black, 60Ft; Shrink Ratio Alpha Wire
96F5586
Heat Shrink Tubing, 1.57Mm Id, Black, 60Ft; Shrink Ratio Alpha Wire 96F5586
HEAT SHRINK TUBING, 1.57MM ID, BLACK, 60FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.29m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.57MM ID, BLACK, 60FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.29m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8 BK019 2780052 F2211/8BK019-ND 96F5586
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 1.57Mm Id, Black, 60Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.1250 inch (3.17 mm) 0.1252 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-04-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sleeve - NPFC-S-2G18-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details