Alpha Wire Heat Shrink Tubing F2211/8 BK005

Description
FIT SHRINK TUBING
Request a Quote Datasheet
Description
FIT SHRINK TUBING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2780051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2780051
Heat Shrink Tubing 2780051
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
shrink tube - F2211/8 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 BK005
shrink tube F2211/8 BK005
1/8 100' SPOOL BLACK TU

1/8 100' SPOOL BLACK TU

Buy Now
Heat Shrink Tubing - F2211/8BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8BK005-ND
Heat Shrink Tubing F2211/8BK005-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire - 93B4936 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire
93B4936
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire 93B4936
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2780051 F2211/8 BK005 F2211/8BK005-ND 93B4936
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.1250 inch (3.17 mm) 0.1250 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details