Alpha Wire Heat Shrink Tubing F2211/8 BK002

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - AF2211/8B-500-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF2211/8B-500-ND
Heat Shrink Tubing AF2211/8B-500-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
shrink tube - F2211/8 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 BK002
shrink tube F2211/8 BK002
1/8 X 500' SPOOL BLK

1/8 X 500' SPOOL BLK

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire - 88K1933 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire
88K1933
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire 88K1933
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number AF2211/8B-500-ND F2211/8 BK002 88K1933
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G38-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details