Alpha Wire Heat Shrink Tubing F2211/4 YL103

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/4YL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4YL103-ND
Heat Shrink Tubing F2211/4YL103-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Yellow 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Yellow 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2211/4 YL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 YL103
shrink tube F2211/4 YL103
1/4 100' BX (25x4') YEL

1/4 100' BX (25x4') YEL

Buy Now
Heat Shrink Tubing, 6.35Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire - 27M2416 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire
27M2416
Heat Shrink Tubing, 6.35Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire 27M2416
HEAT SHRINK TUBING, 6.35MM ID, PO, YELLOW, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, YELLOW, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4YL103-ND F2211/4 YL103 27M2416
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 6.35Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 020207-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 137425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details