"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 White 250.0' (76.2m)"
HEAT SHRINK TUBING, 0.01MM ID, PO, WHITE, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:250ft; Length - Metric:76.2m; I.D. Supplied:0.25" RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 8214847 | F2211/4WH003-ND | F2211/4 WH003 | 01C1832 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 0.01Mm Id, Po, White, 250Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | ||
| Diameter | 0.2480 inch (6.3 mm) | 0.2500 inch (6.35 mm) |